Panasonic Chip Res, Thick Film, 866K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D8663V

Description
CHIP RES, THICK FILM, 866K, 0.25W, 0805; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 866K, 0.25W, 0805; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 866K, 0.25W, 0805; Resistance Panasonic - 68AC8830 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866K, 0.25W, 0805; Resistance Panasonic
68AC8830
Chip Res, Thick Film, 866K, 0.25W, 0805; Resistance Panasonic 68AC8830
CHIP RES, THICK FILM, 866K, 0.25W, 0805; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 866K, 0.25W, 0805; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 866K, 0.25W, 0805; Resistance Panasonic - 68AC8829 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866K, 0.25W, 0805; Resistance Panasonic
68AC8829
Chip Res, Thick Film, 866K, 0.25W, 0805; Resistance Panasonic 68AC8829
CHIP RES, THICK FILM, 866K, 0.25W, 0805; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 866K, 0.25W, 0805; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D8663V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D8663V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D8663V
RES SMD 866K OHM 0.5% 1/4W 0805

RES SMD 866K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8830 ERJ-PB6D8663V
Product Name Chip Res, Thick Film, 866K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 866000 ohms 866000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573288 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details