Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D8451V

Description
RES SMD 8.45K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 8.45K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D8451V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D8451V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D8451V
RES SMD 8.45K OHM 0.5% 1/4W 0805

RES SMD 8.45K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 8K45, 0.25W, 0805; Resistance Panasonic - 68AC8817 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K45, 0.25W, 0805; Resistance Panasonic
68AC8817
Chip Res, Thick Film, 8K45, 0.25W, 0805; Resistance Panasonic 68AC8817
CHIP RES, THICK FILM, 8K45, 0.25W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K45, 0.25W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K45, 0.25W, 0805; Resistance Panasonic - 68AC8818 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K45, 0.25W, 0805; Resistance Panasonic
68AC8818
Chip Res, Thick Film, 8K45, 0.25W, 0805; Resistance Panasonic 68AC8818
CHIP RES, THICK FILM, 8K45, 0.25W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K45, 0.25W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D8451V 68AC8817
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 8K45, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 8450 ohms 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details