Panasonic Chip Resistor - Surface Mount ERJ-PB6D8253V

Description
RES SMD 825K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 825K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB6D8253V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D8253V
Chip Resistor - Surface Mount ERJ-PB6D8253V
RES SMD 825K OHM 0.5% 1/4W 0805

RES SMD 825K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D8253V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D8253V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D8253V
RES SMD 825K OHM 0.5% 1/4W 0805

RES SMD 825K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 825K, 0.25W, 0805; Resistance Panasonic - 68AC8813 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.25W, 0805; Resistance Panasonic
68AC8813
Chip Res, Thick Film, 825K, 0.25W, 0805; Resistance Panasonic 68AC8813
CHIP RES, THICK FILM, 825K, 0.25W, 0805; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.25W, 0805; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825K, 0.25W, 0805; Resistance Panasonic - 68AC8814 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.25W, 0805; Resistance Panasonic
68AC8814
Chip Res, Thick Film, 825K, 0.25W, 0805; Resistance Panasonic 68AC8814
CHIP RES, THICK FILM, 825K, 0.25W, 0805; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.25W, 0805; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-PB6D8253V ERJ-PB6D8253V 68AC8813
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 825K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 825000 ohms 825000 ohms 825000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD364GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details