Panasonic Chip Res, Thick Film, 8K25, 0.25W, 0805; Resistance Panasonic ERJ-PB6D8251V

Description
CHIP RES, THICK FILM, 8K25, 0.25W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K25, 0.25W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K25, 0.25W, 0805; Resistance Panasonic - 68AC8809 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.25W, 0805; Resistance Panasonic
68AC8809
Chip Res, Thick Film, 8K25, 0.25W, 0805; Resistance Panasonic 68AC8809
CHIP RES, THICK FILM, 8K25, 0.25W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.25W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K25, 0.25W, 0805; Resistance Panasonic - 68AC8810 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.25W, 0805; Resistance Panasonic
68AC8810
Chip Res, Thick Film, 8K25, 0.25W, 0805; Resistance Panasonic 68AC8810
CHIP RES, THICK FILM, 8K25, 0.25W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.25W, 0805; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8809
Product Name Chip Res, Thick Film, 8K25, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details