Panasonic Chip Res, Thick Film, 80K6, 0.25W, 0805; Resistance Panasonic ERJ-PB6D8062V

Description
CHIP RES, THICK FILM, 80K6, 0.25W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 80K6, 0.25W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 80K6, 0.25W, 0805; Resistance Panasonic - 68AC8796 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80K6, 0.25W, 0805; Resistance Panasonic
68AC8796
Chip Res, Thick Film, 80K6, 0.25W, 0805; Resistance Panasonic 68AC8796
CHIP RES, THICK FILM, 80K6, 0.25W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 80K6, 0.25W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 80K6, 0.25W, 0805; Resistance Panasonic - 68AC8795 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80K6, 0.25W, 0805; Resistance Panasonic
68AC8795
Chip Res, Thick Film, 80K6, 0.25W, 0805; Resistance Panasonic 68AC8795
CHIP RES, THICK FILM, 80K6, 0.25W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 80K6, 0.25W, 0805; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D8062V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D8062V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D8062V
RES SMD 80.6K OHM 0.5% 1/4W 0805

RES SMD 80.6K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8796 ERJ-PB6D8062V
Product Name Chip Res, Thick Film, 80K6, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 80600 ohms 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details