RES SMD 7.68K OHM 0.5% 1/4W 0805
CHIP RES, THICK FILM, 7K68, 0.25W, 0805; Resistance:7.68kohm;
CHIP RES, THICK FILM, 7K68, 0.25W, 0805; Resistance:7.68kohm;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-PB6D7681V | 68AC8777 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 7K68, 0.25W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Resistance Range | 7680 ohms | 7680 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts |