Panasonic Chip Res, Thick Film, 768R, 0.25W, 0805; Resistance Panasonic ERJ-PB6D7680V

Description
CHIP RES, THICK FILM, 768R, 0.25W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 768R, 0.25W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 768R, 0.25W, 0805; Resistance Panasonic - 68AC8775 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.25W, 0805; Resistance Panasonic
68AC8775
Chip Res, Thick Film, 768R, 0.25W, 0805; Resistance Panasonic 68AC8775
CHIP RES, THICK FILM, 768R, 0.25W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.25W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768R, 0.25W, 0805; Resistance Panasonic - 68AC8776 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.25W, 0805; Resistance Panasonic
68AC8776
Chip Res, Thick Film, 768R, 0.25W, 0805; Resistance Panasonic 68AC8776
CHIP RES, THICK FILM, 768R, 0.25W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.25W, 0805; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D7680V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D7680V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D7680V
RES SMD 768 OHM 0.5% 1/4W 0805

RES SMD 768 OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8775 ERJ-PB6D7680V
Product Name Chip Res, Thick Film, 768R, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers