CHIP RES, THICK FILM, 71K5, 0.25W, 0805; Resistance:71.5kohm;
CHIP RES, THICK FILM, 71K5, 0.25W, 0805; Resistance:71.5kohm;
RES SMD 71.5K OHM 0.5% 1/4W 0805
RES SMD 71.5K OHM 0.5% 1/4W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 68AC8756 | ERJ-PB6D7152V | ERJ-PB6D7152V |
| Product Name | Chip Res, Thick Film, 71K5, 0.25W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Surge Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | |
| Resistance Range | 71500 ohms | 71500 ohms | 71500 ohms |