Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D7150V

Description
RES SMD 715 OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 715 OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D7150V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D7150V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D7150V
RES SMD 715 OHM 0.5% 1/4W 0805

RES SMD 715 OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 715R, 0.25W, 0805; Resistance Panasonic - 68AC8752 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.25W, 0805; Resistance Panasonic
68AC8752
Chip Res, Thick Film, 715R, 0.25W, 0805; Resistance Panasonic 68AC8752
CHIP RES, THICK FILM, 715R, 0.25W, 0805; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.25W, 0805; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715R, 0.25W, 0805; Resistance Panasonic - 68AC8751 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.25W, 0805; Resistance Panasonic
68AC8751
Chip Res, Thick Film, 715R, 0.25W, 0805; Resistance Panasonic 68AC8751
CHIP RES, THICK FILM, 715R, 0.25W, 0805; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.25W, 0805; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D7150V 68AC8752
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 715R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 715 ohms 715 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers