CHIP RES, THICK FILM, 698R, 0.25W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
CHIP RES, THICK FILM, 698R, 0.25W, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
RES SMD 698 OHM 0.5% 1/4W 0805
RES SMD 698 OHM 0.5% 1/4W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 68AC8744 | ERJ-PB6D6980V | ERJ-PB6D6980V |
| Product Name | Chip Res, Thick Film, 698R, 0.25W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Surge Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | |
| Resistance Range | 698 ohms | 698 ohms | 698 ohms |