Panasonic Chip Res, Thick Film, 681K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D6813V

Description
CHIP RES, THICK FILM, 681K, 0.25W, 0805; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 681K, 0.25W, 0805; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 681K, 0.25W, 0805; Resistance Panasonic - 68AC8742 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.25W, 0805; Resistance Panasonic
68AC8742
Chip Res, Thick Film, 681K, 0.25W, 0805; Resistance Panasonic 68AC8742
CHIP RES, THICK FILM, 681K, 0.25W, 0805; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.25W, 0805; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681K, 0.25W, 0805; Resistance Panasonic - 68AC8741 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.25W, 0805; Resistance Panasonic
68AC8741
Chip Res, Thick Film, 681K, 0.25W, 0805; Resistance Panasonic 68AC8741
CHIP RES, THICK FILM, 681K, 0.25W, 0805; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.25W, 0805; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8742
Product Name Chip Res, Thick Film, 681K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 681000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details