Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D6812V

Description
RES SMD 68.1K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 68.1K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D6812V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D6812V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D6812V
RES SMD 68.1K OHM 0.5% 1/4W 0805

RES SMD 68.1K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 68K1, 0.25W, 0805; Resistance Panasonic - 68AC8739 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K1, 0.25W, 0805; Resistance Panasonic
68AC8739
Chip Res, Thick Film, 68K1, 0.25W, 0805; Resistance Panasonic 68AC8739
CHIP RES, THICK FILM, 68K1, 0.25W, 0805; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K1, 0.25W, 0805; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68K1, 0.25W, 0805; Resistance Panasonic - 68AC8740 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K1, 0.25W, 0805; Resistance Panasonic
68AC8740
Chip Res, Thick Film, 68K1, 0.25W, 0805; Resistance Panasonic 68AC8740
CHIP RES, THICK FILM, 68K1, 0.25W, 0805; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K1, 0.25W, 0805; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D6812V 68AC8739
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 68K1, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 68100 ohms 68100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2262FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details