Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D6803V

Description
RES SMD 680K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 680K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D6803V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D6803V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D6803V
RES SMD 680K OHM 0.5% 1/4W 0805

RES SMD 680K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 680K, 0.25W, 0805; Resistance Panasonic - 68AC8734 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680K, 0.25W, 0805; Resistance Panasonic
68AC8734
Chip Res, Thick Film, 680K, 0.25W, 0805; Resistance Panasonic 68AC8734
CHIP RES, THICK FILM, 680K, 0.25W, 0805; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 680K, 0.25W, 0805; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 680K, 0.25W, 0805; Resistance Panasonic - 68AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680K, 0.25W, 0805; Resistance Panasonic
68AC8733
Chip Res, Thick Film, 680K, 0.25W, 0805; Resistance Panasonic 68AC8733
CHIP RES, THICK FILM, 680K, 0.25W, 0805; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 680K, 0.25W, 0805; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D6803V 68AC8734
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 680K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 680000 ohms 680000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details