Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D6802V

Description
RES SMD 68K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 68K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D6802V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D6802V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D6802V
RES SMD 68K OHM 0.5% 1/4W 0805

RES SMD 68K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 68K, 0.25W, 0805; Resistance Panasonic - 68AC8732 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K, 0.25W, 0805; Resistance Panasonic
68AC8732
Chip Res, Thick Film, 68K, 0.25W, 0805; Resistance Panasonic 68AC8732
CHIP RES, THICK FILM, 68K, 0.25W, 0805; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K, 0.25W, 0805; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68K, 0.25W, 0805; Resistance Panasonic - 68AC8731 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K, 0.25W, 0805; Resistance Panasonic
68AC8731
Chip Res, Thick Film, 68K, 0.25W, 0805; Resistance Panasonic 68AC8731
CHIP RES, THICK FILM, 68K, 0.25W, 0805; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K, 0.25W, 0805; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D6802V 68AC8732
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 68K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 68000 ohms 68000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details