Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D6800V

Description
RES SMD 680 OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 680 OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D6800V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D6800V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D6800V
RES SMD 680 OHM 0.5% 1/4W 0805

RES SMD 680 OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 680R, 0.25W, 0805; Resistance Panasonic - 68AC8728 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.25W, 0805; Resistance Panasonic
68AC8728
Chip Res, Thick Film, 680R, 0.25W, 0805; Resistance Panasonic 68AC8728
CHIP RES, THICK FILM, 680R, 0.25W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.25W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 680R, 0.25W, 0805; Resistance Panasonic - 68AC8727 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.25W, 0805; Resistance Panasonic
68AC8727
Chip Res, Thick Film, 680R, 0.25W, 0805; Resistance Panasonic 68AC8727
CHIP RES, THICK FILM, 680R, 0.25W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.25W, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PB6D6800V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D6800V
Chip Resistor - Surface Mount ERJ-PB6D6800V
RES SMD 680 OHM 0.5% 1/4W 0805

RES SMD 680 OHM 0.5% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-PB6D6800V 68AC8728 ERJ-PB6D6800V
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 680R, 0.25W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers