Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D6653V

Description
RES SMD 665K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 665K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D6653V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D6653V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D6653V
RES SMD 665K OHM 0.5% 1/4W 0805

RES SMD 665K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 665K, 0.25W, 0805; Resistance Panasonic - 68AC8725 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665K, 0.25W, 0805; Resistance Panasonic
68AC8725
Chip Res, Thick Film, 665K, 0.25W, 0805; Resistance Panasonic 68AC8725
CHIP RES, THICK FILM, 665K, 0.25W, 0805; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 665K, 0.25W, 0805; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 665K, 0.25W, 0805; Resistance Panasonic - 68AC8726 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665K, 0.25W, 0805; Resistance Panasonic
68AC8726
Chip Res, Thick Film, 665K, 0.25W, 0805; Resistance Panasonic 68AC8726
CHIP RES, THICK FILM, 665K, 0.25W, 0805; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 665K, 0.25W, 0805; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D6653V 68AC8725
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 665K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 665000 ohms 665000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details