Panasonic Chip Res, Thick Film, 649R, 0.25W, 0805; Resistance Panasonic ERJ-PB6D6490V

Description
CHIP RES, THICK FILM, 649R, 0.25W, 0805; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 649R, 0.25W, 0805; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 649R, 0.25W, 0805; Resistance Panasonic - 68AC8712 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649R, 0.25W, 0805; Resistance Panasonic
68AC8712
Chip Res, Thick Film, 649R, 0.25W, 0805; Resistance Panasonic 68AC8712
CHIP RES, THICK FILM, 649R, 0.25W, 0805; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 649R, 0.25W, 0805; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 649R, 0.25W, 0805; Resistance Panasonic - 68AC8711 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649R, 0.25W, 0805; Resistance Panasonic
68AC8711
Chip Res, Thick Film, 649R, 0.25W, 0805; Resistance Panasonic 68AC8711
CHIP RES, THICK FILM, 649R, 0.25W, 0805; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 649R, 0.25W, 0805; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8712
Product Name Chip Res, Thick Film, 649R, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details