Panasonic Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D6203V

Description
CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic - 68AC8702 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic
68AC8702
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic 68AC8702
CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic - 68AC8701 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic
68AC8701
Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic 68AC8701
CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 620K, 0.25W, 0805; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D6203V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D6203V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D6203V
RES SMD 620K OHM 0.5% 1/4W 0805

RES SMD 620K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8702 ERJ-PB6D6203V
Product Name Chip Res, Thick Film, 620K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 620000 ohms 620000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details