Panasonic Chip Res, Thick Film, 604K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D6043V

Description
CHIP RES, THICK FILM, 604K, 0.25W, 0805; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 604K, 0.25W, 0805; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 604K, 0.25W, 0805; Resistance Panasonic - 68AC8685 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.25W, 0805; Resistance Panasonic
68AC8685
Chip Res, Thick Film, 604K, 0.25W, 0805; Resistance Panasonic 68AC8685
CHIP RES, THICK FILM, 604K, 0.25W, 0805; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.25W, 0805; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604K, 0.25W, 0805; Resistance Panasonic - 68AC8686 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.25W, 0805; Resistance Panasonic
68AC8686
Chip Res, Thick Film, 604K, 0.25W, 0805; Resistance Panasonic 68AC8686
CHIP RES, THICK FILM, 604K, 0.25W, 0805; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.25W, 0805; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D6043V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D6043V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D6043V
RES SMD 604K OHM 0.5% 1/4W 0805

RES SMD 604K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8685 ERJ-PB6D6043V
Product Name Chip Res, Thick Film, 604K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 604000 ohms 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers