RES SMD 604 OHM 0.5% 1/4W 0805
RES SMD 604 OHM 0.5% 1/4W 0805
CHIP RES, THICK FILM, 604R, 0.25W, 0805; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
CHIP RES, THICK FILM, 604R, 0.25W, 0805; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | ERJ-PB6D6040V | ERJ-PB6D6040V | 68AC8680 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Res, Thick Film, 604R, 0.25W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | |
| Resistance Range | 604 ohms | 604 ohms | 604 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |