Panasonic Chip Res, Thick Film, 5K9, 0.25W, 0805; Resistance Panasonic ERJ-PB6D5901V

Description
CHIP RES, THICK FILM, 5K9, 0.25W, 0805; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K9, 0.25W, 0805; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K9, 0.25W, 0805; Resistance Panasonic - 68AC8675 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K9, 0.25W, 0805; Resistance Panasonic
68AC8675
Chip Res, Thick Film, 5K9, 0.25W, 0805; Resistance Panasonic 68AC8675
CHIP RES, THICK FILM, 5K9, 0.25W, 0805; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K9, 0.25W, 0805; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K9, 0.25W, 0805; Resistance Panasonic - 68AC8674 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K9, 0.25W, 0805; Resistance Panasonic
68AC8674
Chip Res, Thick Film, 5K9, 0.25W, 0805; Resistance Panasonic 68AC8674
CHIP RES, THICK FILM, 5K9, 0.25W, 0805; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K9, 0.25W, 0805; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8675
Product Name Chip Res, Thick Film, 5K9, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details