Panasonic Chip Res, Thick Film, 57K6, 0.25W, 0805; Resistance Panasonic ERJ-PB6D5762V

Description
CHIP RES, THICK FILM, 57K6, 0.25W, 0805; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 57K6, 0.25W, 0805; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 57K6, 0.25W, 0805; Resistance Panasonic - 68AC8669 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 57K6, 0.25W, 0805; Resistance Panasonic
68AC8669
Chip Res, Thick Film, 57K6, 0.25W, 0805; Resistance Panasonic 68AC8669
CHIP RES, THICK FILM, 57K6, 0.25W, 0805; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 57K6, 0.25W, 0805; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 57K6, 0.25W, 0805; Resistance Panasonic - 68AC8668 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 57K6, 0.25W, 0805; Resistance Panasonic
68AC8668
Chip Res, Thick Film, 57K6, 0.25W, 0805; Resistance Panasonic 68AC8668
CHIP RES, THICK FILM, 57K6, 0.25W, 0805; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 57K6, 0.25W, 0805; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8669
Product Name Chip Res, Thick Film, 57K6, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details