Panasonic Chip Res, Thick Film, 5K62, 0.25W, 0805; Resistance Panasonic ERJ-PB6D5621V

Description
CHIP RES, THICK FILM, 5K62, 0.25W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K62, 0.25W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K62, 0.25W, 0805; Resistance Panasonic - 68AC8659 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K62, 0.25W, 0805; Resistance Panasonic
68AC8659
Chip Res, Thick Film, 5K62, 0.25W, 0805; Resistance Panasonic 68AC8659
CHIP RES, THICK FILM, 5K62, 0.25W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K62, 0.25W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K62, 0.25W, 0805; Resistance Panasonic - 68AC8658 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K62, 0.25W, 0805; Resistance Panasonic
68AC8658
Chip Res, Thick Film, 5K62, 0.25W, 0805; Resistance Panasonic 68AC8658
CHIP RES, THICK FILM, 5K62, 0.25W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K62, 0.25W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8659
Product Name Chip Res, Thick Film, 5K62, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details