Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D5490V

Description
RES SMD 549 OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 549 OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D5490V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D5490V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D5490V
RES SMD 549 OHM 0.5% 1/4W 0805

RES SMD 549 OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 549R, 0.25W, 0805; Resistance Panasonic - 68AC8641 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549R, 0.25W, 0805; Resistance Panasonic
68AC8641
Chip Res, Thick Film, 549R, 0.25W, 0805; Resistance Panasonic 68AC8641
CHIP RES, THICK FILM, 549R, 0.25W, 0805; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 549R, 0.25W, 0805; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 549R, 0.25W, 0805; Resistance Panasonic - 68AC8640 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549R, 0.25W, 0805; Resistance Panasonic
68AC8640
Chip Res, Thick Film, 549R, 0.25W, 0805; Resistance Panasonic 68AC8640
CHIP RES, THICK FILM, 549R, 0.25W, 0805; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 549R, 0.25W, 0805; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D5490V 68AC8641
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 549R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 549 ohms 549 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details