Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D5363V

Description
RES SMD 536K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 536K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D5363V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D5363V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D5363V
RES SMD 536K OHM 0.5% 1/4W 0805

RES SMD 536K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-PB6D5363V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D5363V
Chip Resistor - Surface Mount ERJ-PB6D5363V
RES SMD 536K OHM 0.5% 1/4W 0805

RES SMD 536K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 536K, 0.25W, 0805; Resistance Panasonic - 68AC8639 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 536K, 0.25W, 0805; Resistance Panasonic
68AC8639
Chip Res, Thick Film, 536K, 0.25W, 0805; Resistance Panasonic 68AC8639
CHIP RES, THICK FILM, 536K, 0.25W, 0805; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 536K, 0.25W, 0805; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 536K, 0.25W, 0805; Resistance Panasonic - 68AC8638 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 536K, 0.25W, 0805; Resistance Panasonic
68AC8638
Chip Res, Thick Film, 536K, 0.25W, 0805; Resistance Panasonic 68AC8638
CHIP RES, THICK FILM, 536K, 0.25W, 0805; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 536K, 0.25W, 0805; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-PB6D5363V ERJ-PB6D5363V 68AC8639
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Res, Thick Film, 536K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 536000 ohms 536000 ohms 536000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers