Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D5111V

Description
RES SMD 5.11K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 5.11K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D5111V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D5111V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D5111V
RES SMD 5.11K OHM 0.5% 1/4W 0805

RES SMD 5.11K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic - 68AC8619 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic
68AC8619
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic 68AC8619
CHIP RES, THICK FILM, 5K11, 0.25W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.25W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic - 68AC8618 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic
68AC8618
Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic 68AC8618
CHIP RES, THICK FILM, 5K11, 0.25W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.25W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D5111V 68AC8619
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 5K11, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 5110 ohms 5110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details