Panasonic Chip Res, Thick Film, 46K4, 0.25W, 0805; Resistance Panasonic ERJ-PB6D4642V

Description
CHIP RES, THICK FILM, 46K4, 0.25W, 0805; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 46K4, 0.25W, 0805; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 46K4, 0.25W, 0805; Resistance Panasonic - 68AC8572 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46K4, 0.25W, 0805; Resistance Panasonic
68AC8572
Chip Res, Thick Film, 46K4, 0.25W, 0805; Resistance Panasonic 68AC8572
CHIP RES, THICK FILM, 46K4, 0.25W, 0805; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 46K4, 0.25W, 0805; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 46K4, 0.25W, 0805; Resistance Panasonic - 68AC8573 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46K4, 0.25W, 0805; Resistance Panasonic
68AC8573
Chip Res, Thick Film, 46K4, 0.25W, 0805; Resistance Panasonic 68AC8573
CHIP RES, THICK FILM, 46K4, 0.25W, 0805; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 46K4, 0.25W, 0805; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8572
Product Name Chip Res, Thick Film, 46K4, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 46400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details