Panasonic Chip Resistor - Surface Mount ERJ-PB6D4641V

Description
RES SMD 4.64K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 4.64K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB6D4641V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D4641V
Chip Resistor - Surface Mount ERJ-PB6D4641V
RES SMD 4.64K OHM 0.5% 1/4W 0805

RES SMD 4.64K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 4K64, 0.25W, 0805; Resistance Panasonic - 68AC8571 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K64, 0.25W, 0805; Resistance Panasonic
68AC8571
Chip Res, Thick Film, 4K64, 0.25W, 0805; Resistance Panasonic 68AC8571
CHIP RES, THICK FILM, 4K64, 0.25W, 0805; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K64, 0.25W, 0805; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K64, 0.25W, 0805; Resistance Panasonic - 68AC8570 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K64, 0.25W, 0805; Resistance Panasonic
68AC8570
Chip Res, Thick Film, 4K64, 0.25W, 0805; Resistance Panasonic 68AC8570
CHIP RES, THICK FILM, 4K64, 0.25W, 0805; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K64, 0.25W, 0805; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB6D4641V 68AC8571
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 4K64, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4640 ohms 4640 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers