Panasonic Chip Res, Thick Film, 432K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D4323V

Description
CHIP RES, THICK FILM, 432K, 0.25W, 0805; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432K, 0.25W, 0805; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432K, 0.25W, 0805; Resistance Panasonic - 68AC8550 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.25W, 0805; Resistance Panasonic
68AC8550
Chip Res, Thick Film, 432K, 0.25W, 0805; Resistance Panasonic 68AC8550
CHIP RES, THICK FILM, 432K, 0.25W, 0805; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.25W, 0805; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432K, 0.25W, 0805; Resistance Panasonic - 68AC8551 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.25W, 0805; Resistance Panasonic
68AC8551
Chip Res, Thick Film, 432K, 0.25W, 0805; Resistance Panasonic 68AC8551
CHIP RES, THICK FILM, 432K, 0.25W, 0805; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.25W, 0805; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8550
Product Name Chip Res, Thick Film, 432K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 432000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers