Panasonic Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic ERJ-PB6D4321V

Description
CHIP RES, THICK FILM, 4K32, 0.25W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K32, 0.25W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic - 68AC8546 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic
68AC8546
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic 68AC8546
CHIP RES, THICK FILM, 4K32, 0.25W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K32, 0.25W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic - 68AC8547 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic
68AC8547
Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic 68AC8547
CHIP RES, THICK FILM, 4K32, 0.25W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K32, 0.25W, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8546
Product Name Chip Res, Thick Film, 4K32, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details