Panasonic Chip Res, Thick Film, 42K2, 0.25W, 0805; Resistance Panasonic ERJ-PB6D4222V

Description
CHIP RES, THICK FILM, 42K2, 0.25W, 0805; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 42K2, 0.25W, 0805; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 42K2, 0.25W, 0805; Resistance Panasonic - 68AC8533 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42K2, 0.25W, 0805; Resistance Panasonic
68AC8533
Chip Res, Thick Film, 42K2, 0.25W, 0805; Resistance Panasonic 68AC8533
CHIP RES, THICK FILM, 42K2, 0.25W, 0805; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 42K2, 0.25W, 0805; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 42K2, 0.25W, 0805; Resistance Panasonic - 68AC8532 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42K2, 0.25W, 0805; Resistance Panasonic
68AC8532
Chip Res, Thick Film, 42K2, 0.25W, 0805; Resistance Panasonic 68AC8532
CHIP RES, THICK FILM, 42K2, 0.25W, 0805; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 42K2, 0.25W, 0805; Resistance:42.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8533
Product Name Chip Res, Thick Film, 42K2, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details