Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D4122V

Description
RES SMD 41.2K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 41.2K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D4122V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D4122V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D4122V
RES SMD 41.2K OHM 0.5% 1/4W 0805

RES SMD 41.2K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 41K2, 0.25W, 0805; Resistance Panasonic - 68AC8525 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41K2, 0.25W, 0805; Resistance Panasonic
68AC8525
Chip Res, Thick Film, 41K2, 0.25W, 0805; Resistance Panasonic 68AC8525
CHIP RES, THICK FILM, 41K2, 0.25W, 0805; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 41K2, 0.25W, 0805; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 41K2, 0.25W, 0805; Resistance Panasonic - 68AC8524 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41K2, 0.25W, 0805; Resistance Panasonic
68AC8524
Chip Res, Thick Film, 41K2, 0.25W, 0805; Resistance Panasonic 68AC8524
CHIP RES, THICK FILM, 41K2, 0.25W, 0805; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 41K2, 0.25W, 0805; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D4122V 68AC8525
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 41K2, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 41200 ohms 41200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details