Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D3920V

Description
RES SMD 392 OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 392 OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D3920V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D3920V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D3920V
RES SMD 392 OHM 0.5% 1/4W 0805

RES SMD 392 OHM 0.5% 1/4W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-PB6D3920V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D3920V
Chip Resistor - Surface Mount ERJ-PB6D3920V
RES SMD 392 OHM 0.5% 1/4W 0805

RES SMD 392 OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 392R, 0.25W, 0805; Resistance Panasonic - 68AC8504 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.25W, 0805; Resistance Panasonic
68AC8504
Chip Res, Thick Film, 392R, 0.25W, 0805; Resistance Panasonic 68AC8504
CHIP RES, THICK FILM, 392R, 0.25W, 0805; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.25W, 0805; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 392R, 0.25W, 0805; Resistance Panasonic - 68AC8505 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.25W, 0805; Resistance Panasonic
68AC8505
Chip Res, Thick Film, 392R, 0.25W, 0805; Resistance Panasonic 68AC8505
CHIP RES, THICK FILM, 392R, 0.25W, 0805; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.25W, 0805; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-PB6D3920V ERJ-PB6D3920V 68AC8504
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Res, Thick Film, 392R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details