Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D3653V

Description
RES SMD 365K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 365K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D3653V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D3653V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D3653V
RES SMD 365K OHM 0.5% 1/4W 0805

RES SMD 365K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 365K, 0.25W, 0805; Resistance Panasonic - 68AC8478 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.25W, 0805; Resistance Panasonic
68AC8478
Chip Res, Thick Film, 365K, 0.25W, 0805; Resistance Panasonic 68AC8478
CHIP RES, THICK FILM, 365K, 0.25W, 0805; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.25W, 0805; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365K, 0.25W, 0805; Resistance Panasonic - 68AC8479 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.25W, 0805; Resistance Panasonic
68AC8479
Chip Res, Thick Film, 365K, 0.25W, 0805; Resistance Panasonic 68AC8479
CHIP RES, THICK FILM, 365K, 0.25W, 0805; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.25W, 0805; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D3653V 68AC8478
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 365K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 365000 ohms 365000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details