Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D3600V

Description
RES SMD 360 OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 360 OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D3600V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D3600V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D3600V
RES SMD 360 OHM 0.5% 1/4W 0805

RES SMD 360 OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 360R, 0.25W, 0805; Resistance Panasonic - 68AC8465 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.25W, 0805; Resistance Panasonic
68AC8465
Chip Res, Thick Film, 360R, 0.25W, 0805; Resistance Panasonic 68AC8465
CHIP RES, THICK FILM, 360R, 0.25W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.25W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 360R, 0.25W, 0805; Resistance Panasonic - 68AC8464 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.25W, 0805; Resistance Panasonic
68AC8464
Chip Res, Thick Film, 360R, 0.25W, 0805; Resistance Panasonic 68AC8464
CHIP RES, THICK FILM, 360R, 0.25W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.25W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D3600V 68AC8465
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 360R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 360 ohms 360 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers