Panasonic Chip Res, Thick Film, 34K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D3402V

Description
CHIP RES, THICK FILM, 34K, 0.25W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 34K, 0.25W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 34K, 0.25W, 0805; Resistance Panasonic - 68AC8445 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K, 0.25W, 0805; Resistance Panasonic
68AC8445
Chip Res, Thick Film, 34K, 0.25W, 0805; Resistance Panasonic 68AC8445
CHIP RES, THICK FILM, 34K, 0.25W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K, 0.25W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34K, 0.25W, 0805; Resistance Panasonic - 68AC8444 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K, 0.25W, 0805; Resistance Panasonic
68AC8444
Chip Res, Thick Film, 34K, 0.25W, 0805; Resistance Panasonic 68AC8444
CHIP RES, THICK FILM, 34K, 0.25W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K, 0.25W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D3402V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D3402V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D3402V
RES SMD 34K OHM 0.5% 1/4W 0805

RES SMD 34K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8445 ERJ-PB6D3402V
Product Name Chip Res, Thick Film, 34K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 34000 ohms 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details