Panasonic Chip Res, Thick Film, 33K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D3302V

Description
CHIP RES, THICK FILM, 33K, 0.25W, 0805; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 33K, 0.25W, 0805; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 33K, 0.25W, 0805; Resistance Panasonic - 68AC8428 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.25W, 0805; Resistance Panasonic
68AC8428
Chip Res, Thick Film, 33K, 0.25W, 0805; Resistance Panasonic 68AC8428
CHIP RES, THICK FILM, 33K, 0.25W, 0805; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.25W, 0805; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33K, 0.25W, 0805; Resistance Panasonic - 68AC8429 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.25W, 0805; Resistance Panasonic
68AC8429
Chip Res, Thick Film, 33K, 0.25W, 0805; Resistance Panasonic 68AC8429
CHIP RES, THICK FILM, 33K, 0.25W, 0805; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.25W, 0805; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8428
Product Name Chip Res, Thick Film, 33K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details