Panasonic Chip Res, Thick Film, 324K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D3243V

Description
CHIP RES, THICK FILM, 324K, 0.25W, 0805; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 324K, 0.25W, 0805; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 324K, 0.25W, 0805; Resistance Panasonic - 68AC8423 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324K, 0.25W, 0805; Resistance Panasonic
68AC8423
Chip Res, Thick Film, 324K, 0.25W, 0805; Resistance Panasonic 68AC8423
CHIP RES, THICK FILM, 324K, 0.25W, 0805; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 324K, 0.25W, 0805; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 324K, 0.25W, 0805; Resistance Panasonic - 68AC8422 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324K, 0.25W, 0805; Resistance Panasonic
68AC8422
Chip Res, Thick Film, 324K, 0.25W, 0805; Resistance Panasonic 68AC8422
CHIP RES, THICK FILM, 324K, 0.25W, 0805; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 324K, 0.25W, 0805; Resistance:324kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PB6D3243V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D3243V
Chip Resistor - Surface Mount ERJ-PB6D3243V
RES SMD 324K OHM 0.5% 1/4W 0805

RES SMD 324K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D3243V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D3243V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D3243V
RES SMD 324K OHM 0.5% 1/4W 0805

RES SMD 324K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors
Product Number 68AC8423 ERJ-PB6D3243V ERJ-PB6D3243V
Product Name Chip Res, Thick Film, 324K, 0.25W, 0805; Resistance Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 324000 ohms 324000 ohms 324000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details