Panasonic Chip Res, Thick Film, 31K6, 0.25W, 0805; Resistance Panasonic ERJ-PB6D3162V

Description
CHIP RES, THICK FILM, 31K6, 0.25W, 0805; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 31K6, 0.25W, 0805; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 31K6, 0.25W, 0805; Resistance Panasonic - 68AC8413 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31K6, 0.25W, 0805; Resistance Panasonic
68AC8413
Chip Res, Thick Film, 31K6, 0.25W, 0805; Resistance Panasonic 68AC8413
CHIP RES, THICK FILM, 31K6, 0.25W, 0805; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 31K6, 0.25W, 0805; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 31K6, 0.25W, 0805; Resistance Panasonic - 68AC8412 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31K6, 0.25W, 0805; Resistance Panasonic
68AC8412
Chip Res, Thick Film, 31K6, 0.25W, 0805; Resistance Panasonic 68AC8412
CHIP RES, THICK FILM, 31K6, 0.25W, 0805; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 31K6, 0.25W, 0805; Resistance:31.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8413
Product Name Chip Res, Thick Film, 31K6, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details