Panasonic Chip Resistor - Surface Mount ERJ-PB6D3093V

Description
RES SMD 309K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 309K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB6D3093V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D3093V
Chip Resistor - Surface Mount ERJ-PB6D3093V
RES SMD 309K OHM 0.5% 1/4W 0805

RES SMD 309K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic - 68AC8407 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic
68AC8407
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic 68AC8407
CHIP RES, THICK FILM, 309K, 0.25W, 0805; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 309K, 0.25W, 0805; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic - 68AC8406 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic
68AC8406
Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic 68AC8406
CHIP RES, THICK FILM, 309K, 0.25W, 0805; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 309K, 0.25W, 0805; Resistance:309kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB6D3093V 68AC8407
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 309K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 309000 ohms 309000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3164FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details