Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D3010V

Description
RES SMD 301 OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 301 OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D3010V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D3010V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D3010V
RES SMD 301 OHM 0.5% 1/4W 0805

RES SMD 301 OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 301R, 0.25W, 0805; Resistance Panasonic - 68AC8392 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 301R, 0.25W, 0805; Resistance Panasonic
68AC8392
Chip Res, Thick Film, 301R, 0.25W, 0805; Resistance Panasonic 68AC8392
CHIP RES, THICK FILM, 301R, 0.25W, 0805; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 301R, 0.25W, 0805; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 301R, 0.25W, 0805; Resistance Panasonic - 68AC8393 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 301R, 0.25W, 0805; Resistance Panasonic
68AC8393
Chip Res, Thick Film, 301R, 0.25W, 0805; Resistance Panasonic 68AC8393
CHIP RES, THICK FILM, 301R, 0.25W, 0805; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 301R, 0.25W, 0805; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D3010V 68AC8392
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 301R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 301 ohms 301 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details