Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D2943V

Description
RES SMD 294K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 294K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D2943V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D2943V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D2943V
RES SMD 294K OHM 0.5% 1/4W 0805

RES SMD 294K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 294K, 0.25W, 0805; Resistance Panasonic - 68AC8383 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294K, 0.25W, 0805; Resistance Panasonic
68AC8383
Chip Res, Thick Film, 294K, 0.25W, 0805; Resistance Panasonic 68AC8383
CHIP RES, THICK FILM, 294K, 0.25W, 0805; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 294K, 0.25W, 0805; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 294K, 0.25W, 0805; Resistance Panasonic - 68AC8382 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294K, 0.25W, 0805; Resistance Panasonic
68AC8382
Chip Res, Thick Film, 294K, 0.25W, 0805; Resistance Panasonic 68AC8382
CHIP RES, THICK FILM, 294K, 0.25W, 0805; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 294K, 0.25W, 0805; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D2943V 68AC8383
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 294K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 294000 ohms 294000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers