Panasonic Chip Res, Thick Film, 2K94, 0.25W, 0805; Resistance Panasonic ERJ-PB6D2941V

Description
CHIP RES, THICK FILM, 2K94, 0.25W, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K94, 0.25W, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K94, 0.25W, 0805; Resistance Panasonic - 68AC8378 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K94, 0.25W, 0805; Resistance Panasonic
68AC8378
Chip Res, Thick Film, 2K94, 0.25W, 0805; Resistance Panasonic 68AC8378
CHIP RES, THICK FILM, 2K94, 0.25W, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K94, 0.25W, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K94, 0.25W, 0805; Resistance Panasonic - 68AC8379 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K94, 0.25W, 0805; Resistance Panasonic
68AC8379
Chip Res, Thick Film, 2K94, 0.25W, 0805; Resistance Panasonic 68AC8379
CHIP RES, THICK FILM, 2K94, 0.25W, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K94, 0.25W, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8378
Product Name Chip Res, Thick Film, 2K94, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details