Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D2872V

Description
RES SMD 28.7K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 28.7K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D2872V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D2872V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D2872V
RES SMD 28.7K OHM 0.5% 1/4W 0805

RES SMD 28.7K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 28K7, 0.25W, 0805; Resistance Panasonic - 68AC8372 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K7, 0.25W, 0805; Resistance Panasonic
68AC8372
Chip Res, Thick Film, 28K7, 0.25W, 0805; Resistance Panasonic 68AC8372
CHIP RES, THICK FILM, 28K7, 0.25W, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K7, 0.25W, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K7, 0.25W, 0805; Resistance Panasonic - 68AC8373 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K7, 0.25W, 0805; Resistance Panasonic
68AC8373
Chip Res, Thick Film, 28K7, 0.25W, 0805; Resistance Panasonic 68AC8373
CHIP RES, THICK FILM, 28K7, 0.25W, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K7, 0.25W, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D2872V 68AC8372
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 28K7, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 28700 ohms 28700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676260-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details