Panasonic Chip Res, Thick Film, 255K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D2553V

Description
CHIP RES, THICK FILM, 255K, 0.25W, 0805; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 255K, 0.25W, 0805; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 255K, 0.25W, 0805; Resistance Panasonic - 68AC8326 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255K, 0.25W, 0805; Resistance Panasonic
68AC8326
Chip Res, Thick Film, 255K, 0.25W, 0805; Resistance Panasonic 68AC8326
CHIP RES, THICK FILM, 255K, 0.25W, 0805; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 255K, 0.25W, 0805; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 255K, 0.25W, 0805; Resistance Panasonic - 68AC8327 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255K, 0.25W, 0805; Resistance Panasonic
68AC8327
Chip Res, Thick Film, 255K, 0.25W, 0805; Resistance Panasonic 68AC8327
CHIP RES, THICK FILM, 255K, 0.25W, 0805; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 255K, 0.25W, 0805; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D2553V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D2553V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D2553V
RES SMD 255K OHM 0.5% 1/4W 0805

RES SMD 255K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8326 ERJ-PB6D2553V
Product Name Chip Res, Thick Film, 255K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 255000 ohms 255000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3923FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-2176765-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers