Panasonic Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic ERJ-PB6D2490V

Description
CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic - 68AC8312 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic
68AC8312
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic 68AC8312
CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic - 68AC8313 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic
68AC8313
Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic 68AC8313
CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 249R, 0.25W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D2490V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D2490V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D2490V
RES SMD 249 OHM 0.5% 1/4W 0805

RES SMD 249 OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8312 ERJ-PB6D2490V
Product Name Chip Res, Thick Film, 249R, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details