Panasonic Chip Res, Thick Film, 243K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D2433V

Description
CHIP RES, THICK FILM, 243K, 0.25W, 0805; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 243K, 0.25W, 0805; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 243K, 0.25W, 0805; Resistance Panasonic - 68AC8311 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243K, 0.25W, 0805; Resistance Panasonic
68AC8311
Chip Res, Thick Film, 243K, 0.25W, 0805; Resistance Panasonic 68AC8311
CHIP RES, THICK FILM, 243K, 0.25W, 0805; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 243K, 0.25W, 0805; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 243K, 0.25W, 0805; Resistance Panasonic - 68AC8310 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243K, 0.25W, 0805; Resistance Panasonic
68AC8310
Chip Res, Thick Film, 243K, 0.25W, 0805; Resistance Panasonic 68AC8310
CHIP RES, THICK FILM, 243K, 0.25W, 0805; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 243K, 0.25W, 0805; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8311
Product Name Chip Res, Thick Film, 243K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 243000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details