Panasonic Chip Res, Thick Film, 24K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D2402V

Description
CHIP RES, THICK FILM, 24K, 0.25W, 0805; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24K, 0.25W, 0805; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24K, 0.25W, 0805; Resistance Panasonic - 68AC8301 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.25W, 0805; Resistance Panasonic
68AC8301
Chip Res, Thick Film, 24K, 0.25W, 0805; Resistance Panasonic 68AC8301
CHIP RES, THICK FILM, 24K, 0.25W, 0805; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.25W, 0805; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24K, 0.25W, 0805; Resistance Panasonic - 68AC8300 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.25W, 0805; Resistance Panasonic
68AC8300
Chip Res, Thick Film, 24K, 0.25W, 0805; Resistance Panasonic 68AC8300
CHIP RES, THICK FILM, 24K, 0.25W, 0805; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.25W, 0805; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8301
Product Name Chip Res, Thick Film, 24K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details