Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D2320V

Description
RES SMD 232 OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 232 OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D2320V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D2320V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D2320V
RES SMD 232 OHM 0.5% 1/4W 0805

RES SMD 232 OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 232R, 0.25W, 0805; Resistance Panasonic - 68AC8280 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232R, 0.25W, 0805; Resistance Panasonic
68AC8280
Chip Res, Thick Film, 232R, 0.25W, 0805; Resistance Panasonic 68AC8280
CHIP RES, THICK FILM, 232R, 0.25W, 0805; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 232R, 0.25W, 0805; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 232R, 0.25W, 0805; Resistance Panasonic - 68AC8281 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232R, 0.25W, 0805; Resistance Panasonic
68AC8281
Chip Res, Thick Film, 232R, 0.25W, 0805; Resistance Panasonic 68AC8281
CHIP RES, THICK FILM, 232R, 0.25W, 0805; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 232R, 0.25W, 0805; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D2320V 68AC8280
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 232R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 232 ohms 232 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details