Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D2051V

Description
RES SMD 2.05K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 2.05K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D2051V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D2051V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D2051V
RES SMD 2.05K OHM 0.5% 1/4W 0805

RES SMD 2.05K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 2K05, 0.25W, 0805; Resistance Panasonic - 68AC8235 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K05, 0.25W, 0805; Resistance Panasonic
68AC8235
Chip Res, Thick Film, 2K05, 0.25W, 0805; Resistance Panasonic 68AC8235
CHIP RES, THICK FILM, 2K05, 0.25W, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K05, 0.25W, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K05, 0.25W, 0805; Resistance Panasonic - 68AC8234 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K05, 0.25W, 0805; Resistance Panasonic
68AC8234
Chip Res, Thick Film, 2K05, 0.25W, 0805; Resistance Panasonic 68AC8234
CHIP RES, THICK FILM, 2K05, 0.25W, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K05, 0.25W, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D2051V 68AC8235
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 2K05, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 2050 ohms 2050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details